DUPLEX, DECORATOR TYPE; NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CUL/CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RE
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 26362-HGLA |
| Product Name | Duplex/Single Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Single; Duplex |
| Applications | Hospital |
| Standards / Certifications | UL; CSA |