Hubbell Wiring Device-Kellems Duplex/Single Receptacle 26352-LA

Description
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P
Datasheet
Description
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26352-LA - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
26352-LA
Duplex/Single Receptacle 26352-LA
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P

DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; LIGHT ALMOND COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 P

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26352-LA
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-540-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R for Special Purpose - 2105M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details