Hubbell Wiring Device-Kellems Duplex/Single Receptacle 26352-CDW

Description
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT
Datasheet
Description
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26352-CDW - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
26352-CDW
Duplex/Single Receptacle 26352-CDW
DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT

DECORATOR DUPLEX TYPE; PVC MATERIAL; WHITE COLOR; 5-20R CONFIGURATION; UL 498, UL (CANADA AND US), CUL, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; BACK, SIDE WIRING; MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26352-CDW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-294-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
6.0 Amp USB Charger Dual Type A & Type C, 30W Duplex Tamper Resistant Outlet - R1815D60AAC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details