Hubbell Electrical Products Rigid/EMT Conduit Connector 2635

Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-13/32 INCH RIGID/EMT/IMC CONDUIT USED ON 15/32 INCH THREAD LENGTH UL APPROVAL 1-7/32 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-13/32 INCH RIGID/EMT/IMC CONDUIT USED ON 15/32 INCH THREAD LENGTH UL APPROVAL 1-7/32 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2635 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2635
Rigid/EMT Conduit Connector 2635
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-13/32 INCH RIGID/EMT/IMC CONDUIT USED ON 15/32 INCH THREAD LENGTH UL APPROVAL 1-7/32 INCH DIAMETER 250 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE CAST ZINC MATERIAL
  • 1-13/32 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 15/32 INCH THREAD LENGTH
  • UL APPROVAL
  • 1-7/32 INCH DIAMETER
  • 250 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2635
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details