Hubbell Electrical Products Rigid/EMT Conduit Connector 2634

Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-5/32 INCH RIGID/EMT/IMC CONDUIT USED ON 25/64 INCH THREAD LENGTH UL APPROVAL 15/16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-5/32 INCH RIGID/EMT/IMC CONDUIT USED ON 25/64 INCH THREAD LENGTH UL APPROVAL 15/16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2634 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2634
Rigid/EMT Conduit Connector 2634
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-5/32 INCH RIGID/EMT/IMC CONDUIT USED ON 25/64 INCH THREAD LENGTH UL APPROVAL 15/16 INCH DIAMETER 500 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • SET SCREW TYPE
  • DIE CAST ZINC MATERIAL
  • 1-5/32 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 25/64 INCH THREAD LENGTH
  • UL APPROVAL
  • 15/16 INCH DIAMETER
  • 500 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2634
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details