Hubbell Electrical Products Rigid/EMT Conduit Coupling 2628

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3-7/16 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-35/64 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT HEIGHT 2-11/16 INCH SCREW SIZE 1/4 INCH-20 TPI X 1/2 INCH L
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3-7/16 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-35/64 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT HEIGHT 2-11/16 INCH SCREW SIZE 1/4 INCH-20 TPI X 1/2 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2628 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2628
Rigid/EMT Conduit Coupling 2628
SET SCREW TYPE DIE-CAST ZINC MATERIAL 3-7/16 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-35/64 INCH DIAMETER 20 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT HEIGHT 2-11/16 INCH SCREW SIZE 1/4 INCH-20 TPI X 1/2 INCH L
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 3-7/16 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2-35/64 INCH DIAMETER
  • 20 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • HEIGHT 2-11/16 INCH
  • SCREW SIZE 1/4 INCH-20 TPI X 1/2 INCH L
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2628
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.13 inch (54 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details