Hubbell Wiring Device-Kellems Duplex/Single Receptacle 26252-RED

Description
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); C
Datasheet
Description
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26252-RED - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
26252-RED
Duplex/Single Receptacle 26252-RED
DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); C

DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; RED COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); C

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26252-RED
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details