Hubbell Electrical Products Rigid/EMT Conduit Coupling 2625

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2-1/2 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-53/64 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEIGHT 1-63/64 INCH SCREW SIZE #12-24 TPI X 3/8 INCH L
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2-1/2 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-53/64 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEIGHT 1-63/64 INCH SCREW SIZE #12-24 TPI X 3/8 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2625 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2625
Rigid/EMT Conduit Coupling 2625
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2-1/2 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-53/64 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEIGHT 1-63/64 INCH SCREW SIZE #12-24 TPI X 3/8 INCH L
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2-1/2 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-53/64 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • RACO[R] BRAND
  • HEIGHT 1-63/64 INCH
  • SCREW SIZE #12-24 TPI X 3/8 INCH L
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2625
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details