Hubbell Electrical Products Rigid/EMT Conduit Coupling 2624

Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-27/64 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEIGHT 1-17/32 INCH SCREW SIZE #10-24 TPI X 5/16 INCH L
Datasheet
Description
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-27/64 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEIGHT 1-17/32 INCH SCREW SIZE #10-24 TPI X 5/16 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2624 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2624
Rigid/EMT Conduit Coupling 2624
SET SCREW TYPE DIE-CAST ZINC MATERIAL 2 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-27/64 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT RACO[R] BRAND HEIGHT 1-17/32 INCH SCREW SIZE #10-24 TPI X 5/16 INCH L
  • SET SCREW TYPE
  • DIE-CAST ZINC MATERIAL
  • 2 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-27/64 INCH DIAMETER
  • 200 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • RACO[R] BRAND
  • HEIGHT 1-17/32 INCH
  • SCREW SIZE #10-24 TPI X 5/16 INCH L
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2624
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details