Hubbell Electrical Products Rigid/EMT Conduit Connector 2605

Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-31/32 INCH RIGID/EMT/IMC CONDUIT USED ON 5/8 INCH THREAD LENGTH UL APPROVAL 1-53/64 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet
Description
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-31/32 INCH RIGID/EMT/IMC CONDUIT USED ON 5/8 INCH THREAD LENGTH UL APPROVAL 1-53/64 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2605 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2605
Rigid/EMT Conduit Connector 2605
SET SCREW TYPE DIE CAST ZINC MATERIAL 1-31/32 INCH RIGID/EMT/IMC CONDUIT USED ON 5/8 INCH THREAD LENGTH UL APPROVAL 1-53/64 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE RACO[R] BRAND
  • SET SCREW TYPE
  • DIE CAST ZINC MATERIAL
  • 1-31/32 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 5/8 INCH THREAD LENGTH
  • UL APPROVAL
  • 1-53/64 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2605
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details