Hubbell Wiring Device-Kellems Locking Device Plug 26-W76BK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, UL (CANADA AND US), CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESIST
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, UL (CANADA AND US), CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESIST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 26-W76BK - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
26-W76BK
Locking Device Plug 26-W76BK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, UL (CANADA AND US), CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESIST

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, UL (CANADA AND US), CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT, CHEMICAL RESISTANT, CORROSION RESIST

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 26-W76BK
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-104-202 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
Industrial Power Connectors - 1254378 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details