Hubbell Incorporated Locking Device Connector 25W47BRY

Description
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) MOISTURE RESISTANT, WATER TIGHT 18 TO 10 AWG CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405 (J) CONTACT MATERIAL NICKEL PLATED BRASS
Datasheet
Description
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) MOISTURE RESISTANT, WATER TIGHT 18 TO 10 AWG CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405 (J) CONTACT MATERIAL NICKEL PLATED BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 25W47BRY - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
25W47BRY
Locking Device Connector 25W47BRY
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L5-15R CONFIGURATION 3 WIRE(S) UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) MOISTURE RESISTANT, WATER TIGHT 18 TO 10 AWG CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405 (J) CONTACT MATERIAL NICKEL PLATED BRASS
  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL
  • YELLOW COLOR
  • L5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL 544, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • MOISTURE RESISTANT, WATER TIGHT
  • 18 TO 10 AWG CORD SIZE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405 (J)
  • CONTACT MATERIAL NICKEL PLATED BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 25W47BRY
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Watertight; Moisture or Oil Resistant
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1-2212115-4 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
2 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
13A/250V White UK/Ireland Data Circuit Plug - 88010470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363
View Details