Hubbell Wiring Device-Kellems Locking Device Connector 2547

Description
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL
Datasheet
Description
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 2547 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
2547
Locking Device Connector 2547
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL

POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, HEAT RESISTANT, IMPACT RESISTANT, OIL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 2547
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-A4P8 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details