Hubbell Wiring Device-Kellems Locking Device Plug 24W34

Description
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, WATER TIGHT; TURNLOK[R] BRAND; APPLICA
Datasheet
Description
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, WATER TIGHT; TURNLOK[R] BRAND; APPLICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 24W34 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
24W34
Locking Device Plug 24W34
POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, WATER TIGHT; TURNLOK[R] BRAND; APPLICA

POLARIZED TYPE; THERMOPLASTIC ELASTOMER MATERIAL; YELLOW COLOR; L7-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, WATER TIGHT; TURNLOK[R] BRAND; APPLICA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 24W34
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
6 Outlets Grounding Adapter, 3-Prong to 3-Prong White - 5503 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
NEMA L6-30 Plug - 88030310 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-30
View Details
IP44 Splashproof 15° Angled Receptacle - F32S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers