Hubbell Electrical Products Square Box - Steel 248HWP

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 248HWP - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
248HWP
Square Box - Steel 248HWP
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 2-1/8 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 30.3 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES, (1) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • (1) BOTTOM, (7) SIDES KNOCKOUT LOCATION
  • ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 248HWP
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details