Hubbell Electrical Products Service Entrance Cable Connector 2475

Description
DIE-CAST ZINC MATERIAL 2 INCH UNDERGROUND FEEDER CABLE USED ON 39/64 INCH THREAD LENGTH 0.57 INCH X 0.85 INCH MAX. OPENING (3) 2 AWG SERVICE ENTRANCE CABLE CABLE SIZE UL 514B APPROVAL 1-27/32 INCH DIAMETER 1-1/4 INCH TRADE SIZE LIQUIDTIGHT
Datasheet
Description
DIE-CAST ZINC MATERIAL 2 INCH UNDERGROUND FEEDER CABLE USED ON 39/64 INCH THREAD LENGTH 0.57 INCH X 0.85 INCH MAX. OPENING (3) 2 AWG SERVICE ENTRANCE CABLE CABLE SIZE UL 514B APPROVAL 1-27/32 INCH DIAMETER 1-1/4 INCH TRADE SIZE LIQUIDTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 2475 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Cable Connector
2475
Service Entrance Cable Connector 2475
DIE-CAST ZINC MATERIAL 2 INCH UNDERGROUND FEEDER CABLE USED ON 39/64 INCH THREAD LENGTH 0.57 INCH X 0.85 INCH MAX. OPENING (3) 2 AWG SERVICE ENTRANCE CABLE CABLE SIZE UL 514B APPROVAL 1-27/32 INCH DIAMETER 1-1/4 INCH TRADE SIZE LIQUIDTIGHT
  • DIE-CAST ZINC MATERIAL
  • 2 INCH
  • UNDERGROUND FEEDER CABLE USED ON
  • 39/64 INCH THREAD LENGTH
  • 0.57 INCH X 0.85 INCH MAX. OPENING
  • (3) 2 AWG SERVICE ENTRANCE CABLE CABLE SIZE
  • UL 514B APPROVAL
  • 1-27/32 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • LIQUIDTIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2475
Product Name Service Entrance Cable Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details