Hubbell Electrical Products Service Entrance Cable Connector 2462

Description
STEEL MATERIAL 1.75 INCH UNDERGROUND FEEDER CABLE USED ON 0.225 INCH MIN. OPENING 0.425 INCH MAX. OPENING (2) 14 AWG, (2) 12 AWG CABLE SIZE UL 514B, CSA 22.2 APPROVAL 1.25 INCH DIAMETER 1/2 INCH TRADE SIZE LIQUIDTIGHT THREAD SIZE 1/2 INCH-14 TPI
Datasheet
Description
STEEL MATERIAL 1.75 INCH UNDERGROUND FEEDER CABLE USED ON 0.225 INCH MIN. OPENING 0.425 INCH MAX. OPENING (2) 14 AWG, (2) 12 AWG CABLE SIZE UL 514B, CSA 22.2 APPROVAL 1.25 INCH DIAMETER 1/2 INCH TRADE SIZE LIQUIDTIGHT THREAD SIZE 1/2 INCH-14 TPI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 2462 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Cable Connector
2462
Service Entrance Cable Connector 2462
STEEL MATERIAL 1.75 INCH UNDERGROUND FEEDER CABLE USED ON 0.225 INCH MIN. OPENING 0.425 INCH MAX. OPENING (2) 14 AWG, (2) 12 AWG CABLE SIZE UL 514B, CSA 22.2 APPROVAL 1.25 INCH DIAMETER 1/2 INCH TRADE SIZE LIQUIDTIGHT THREAD SIZE 1/2 INCH-14 TPI
  • STEEL MATERIAL
  • 1.75 INCH
  • UNDERGROUND FEEDER CABLE USED ON
  • 0.225 INCH MIN. OPENING
  • 0.425 INCH MAX. OPENING
  • (2) 14 AWG, (2) 12 AWG CABLE SIZE
  • UL 514B, CSA 22.2 APPROVAL
  • 1.25 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • LIQUIDTIGHT
  • THREAD SIZE 1/2 INCH-14 TPI
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2462
Product Name Service Entrance Cable Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details