Hubbell Electrical Products Square Box - Steel 246

Description
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 29.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (10) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 15 KNOCKOUT(S) (5) BOTTOM, (10) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 29.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (10) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 15 KNOCKOUT(S) (5) BOTTOM, (10) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 246 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
246
Square Box - Steel 246
DRAWN TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4-11/16 INCH 4-11/16 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL 25 STANDARD PACKAGE 29.5 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (10) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 15 KNOCKOUT(S) (5) BOTTOM, (10) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • DRAWN TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4-11/16 INCH
  • 4-11/16 INCH
  • 1-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 25 STANDARD PACKAGE
  • 29.5 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (10) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 15 KNOCKOUT(S)
  • (5) BOTTOM, (10) SIDES KNOCKOUT LOCATION
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 246
Product Name Square Box - Steel
Type Junction Box
Length 4.69 inch (119 mm)
Width 4.69 inch (119 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 7.87 inch (200 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details