Hubbell Electrical Products Service Entrance Head/Cap 2440

Description
CLAMP-ON TYPE ALUMINUM MATERIAL 4-1/2 INCH W X 5 INCH H SIZE SERVICE ENTRANCE CABLE USED ON (3) 3/0 TO 4/0 AWG, (1) 1/0 TO 2/0 AWG WIRE SIZE UL 514B APPROVAL 2 HOLE(S) (2) 13/36 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet
Description
CLAMP-ON TYPE ALUMINUM MATERIAL 4-1/2 INCH W X 5 INCH H SIZE SERVICE ENTRANCE CABLE USED ON (3) 3/0 TO 4/0 AWG, (1) 1/0 TO 2/0 AWG WIRE SIZE UL 514B APPROVAL 2 HOLE(S) (2) 13/36 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 2440 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
2440
Service Entrance Head/Cap 2440
CLAMP-ON TYPE ALUMINUM MATERIAL 4-1/2 INCH W X 5 INCH H SIZE SERVICE ENTRANCE CABLE USED ON (3) 3/0 TO 4/0 AWG, (1) 1/0 TO 2/0 AWG WIRE SIZE UL 514B APPROVAL 2 HOLE(S) (2) 13/36 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
  • CLAMP-ON TYPE
  • ALUMINUM MATERIAL
  • 4-1/2 INCH W X 5 INCH H SIZE
  • SERVICE ENTRANCE CABLE USED ON
  • (3) 3/0 TO 4/0 AWG, (1) 1/0 TO 2/0 AWG WIRE SIZE
  • UL 514B APPROVAL
  • 2 HOLE(S)
  • (2) 13/36 INCH HOLE SIZE
  • INSULATOR MATERIAL PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2440
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8725928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details