CLAMP-ON TYPE
ALUMINUM MATERIAL
3-5/16 INCH W X 3-5/16 INCH H SIZE
SERVICE ENTRANCE CABLE USED ON
(3) 8 TO 1 AWG, (1) 6 TO 3 AWG WIRE SIZE
UL 514B APPROVAL
2 HOLE(S)
(2) 17/32 INCH HOLE SIZE
INSULATOR MATERIAL PLASTIC
Hubbell Electrical Products
Done
Datasheet
Description
CLAMP-ON TYPE
ALUMINUM MATERIAL
3-5/16 INCH W X 3-5/16 INCH H SIZE
SERVICE ENTRANCE CABLE USED ON
(3) 8 TO 1 AWG, (1) 6 TO 3 AWG WIRE SIZE
UL 514B APPROVAL
2 HOLE(S)
(2) 17/32 INCH HOLE SIZE
INSULATOR MATERIAL PLASTIC
CLAMP-ON TYPE
ALUMINUM MATERIAL
3-5/16 INCH W X 3-5/16 INCH H SIZE
SERVICE ENTRANCE CABLE USED ON
(3) 8 TO 1 AWG, (1) 6 TO 3 AWG WIRE SIZE
UL 514B APPROVAL
2 HOLE(S)
(2) 17/32 INCH HOLE SIZE
INSULATOR MATERIAL PLASTIC