Hubbell Electrical Products Service Entrance Head/Cap 2416

Description
CLAMP-ON TYPE ALUMINUM MATERIAL 7-61/64 INCH W X 13-7/32 INCH D X 9-11/32 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 4 INCH TRADE SIZE 7 HOLE(S) (3) 1-3/4 INCH, (4) 1-1/8 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet
Description
CLAMP-ON TYPE ALUMINUM MATERIAL 7-61/64 INCH W X 13-7/32 INCH D X 9-11/32 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 4 INCH TRADE SIZE 7 HOLE(S) (3) 1-3/4 INCH, (4) 1-1/8 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 2416 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
2416
Service Entrance Head/Cap 2416
CLAMP-ON TYPE ALUMINUM MATERIAL 7-61/64 INCH W X 13-7/32 INCH D X 9-11/32 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 4 INCH TRADE SIZE 7 HOLE(S) (3) 1-3/4 INCH, (4) 1-1/8 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
  • CLAMP-ON TYPE
  • ALUMINUM MATERIAL
  • 7-61/64 INCH W X 13-7/32 INCH D X 9-11/32 INCH H SIZE
  • IMC/RIGID/EMT CONDUIT FITTING USED ON
  • UL 514B APPROVAL
  • 4 INCH TRADE SIZE
  • 7 HOLE(S)
  • (3) 1-3/4 INCH, (4) 1-1/8 INCH HOLE SIZE
  • INSULATOR MATERIAL PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2416
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details