Hubbell Electrical Products Service Entrance Head/Cap 2412

Description
CLAMP-ON TYPE ALUMINUM MATERIAL 6-3/8 INCH W X 10-1/64 INCH D X 8-7/64 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 3 INCH TRADE SIZE 7 HOLE(S) (3) 1-5/16 INCH, (3) 7/8 INCH, (1) 1 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet
Description
CLAMP-ON TYPE ALUMINUM MATERIAL 6-3/8 INCH W X 10-1/64 INCH D X 8-7/64 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 3 INCH TRADE SIZE 7 HOLE(S) (3) 1-5/16 INCH, (3) 7/8 INCH, (1) 1 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 2412 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
2412
Service Entrance Head/Cap 2412
CLAMP-ON TYPE ALUMINUM MATERIAL 6-3/8 INCH W X 10-1/64 INCH D X 8-7/64 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 3 INCH TRADE SIZE 7 HOLE(S) (3) 1-5/16 INCH, (3) 7/8 INCH, (1) 1 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
  • CLAMP-ON TYPE
  • ALUMINUM MATERIAL
  • 6-3/8 INCH W X 10-1/64 INCH D X 8-7/64 INCH H SIZE
  • IMC/RIGID/EMT CONDUIT FITTING USED ON
  • UL 514B APPROVAL
  • 3 INCH TRADE SIZE
  • 7 HOLE(S)
  • (3) 1-5/16 INCH, (3) 7/8 INCH, (1) 1 INCH HOLE SIZE
  • INSULATOR MATERIAL PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2412
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details