Hubbell Electrical Products Service Entrance Head/Cap 2410

Description
CLAMP-ON TYPE ALUMINUM MATERIAL 5-13/16 INCH W X 9-57/64 INCH D X 8 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 2-1/2 INCH TRADE SIZE 7 HOLE(S) (3) 1-5/16 INCH, (3) 7/8 INCH, (1) 1 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet
Description
CLAMP-ON TYPE ALUMINUM MATERIAL 5-13/16 INCH W X 9-57/64 INCH D X 8 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 2-1/2 INCH TRADE SIZE 7 HOLE(S) (3) 1-5/16 INCH, (3) 7/8 INCH, (1) 1 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 2410 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
2410
Service Entrance Head/Cap 2410
CLAMP-ON TYPE ALUMINUM MATERIAL 5-13/16 INCH W X 9-57/64 INCH D X 8 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 2-1/2 INCH TRADE SIZE 7 HOLE(S) (3) 1-5/16 INCH, (3) 7/8 INCH, (1) 1 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
  • CLAMP-ON TYPE
  • ALUMINUM MATERIAL
  • 5-13/16 INCH W X 9-57/64 INCH D X 8 INCH H SIZE
  • IMC/RIGID/EMT CONDUIT FITTING USED ON
  • UL 514B APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • 7 HOLE(S)
  • (3) 1-5/16 INCH, (3) 7/8 INCH, (1) 1 INCH HOLE SIZE
  • INSULATOR MATERIAL PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2410
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details