Hubbell Electrical Products Service Entrance Head/Cap 2408

Description
CLAMP-ON TYPE ALUMINUM MATERIAL 4-1/2 INCH W X 6-19/32 INCH D X 6 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) (3) 1 INCH, (2) 3/4 INCH, (1) 17/32 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet
Description
CLAMP-ON TYPE ALUMINUM MATERIAL 4-1/2 INCH W X 6-19/32 INCH D X 6 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) (3) 1 INCH, (2) 3/4 INCH, (1) 17/32 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 2408 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
2408
Service Entrance Head/Cap 2408
CLAMP-ON TYPE ALUMINUM MATERIAL 4-1/2 INCH W X 6-19/32 INCH D X 6 INCH H SIZE IMC/RIGID/EMT CONDUIT FITTING USED ON UL 514B APPROVAL 2 INCH TRADE SIZE 6 HOLE(S) (3) 1 INCH, (2) 3/4 INCH, (1) 17/32 INCH HOLE SIZE INSULATOR MATERIAL PLASTIC
  • CLAMP-ON TYPE
  • ALUMINUM MATERIAL
  • 4-1/2 INCH W X 6-19/32 INCH D X 6 INCH H SIZE
  • IMC/RIGID/EMT CONDUIT FITTING USED ON
  • UL 514B APPROVAL
  • 2 INCH TRADE SIZE
  • 6 HOLE(S)
  • (3) 1 INCH, (2) 3/4 INCH, (1) 17/32 INCH HOLE SIZE
  • INSULATOR MATERIAL PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2408
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details