Hubbell Electrical Products Service Entrance Head/Cap 2403

Description
CLAMP-ON TYPE ALUMINUM MATERIAL 2-1/4 INCH W X 2-63/64 INCH D X 2-55/64 INCH H SIZE RIGID CONDUIT/IMC, EMT CONDUIT USED ON UL 514B APPROVAL 3/4 INCH TRADE SIZE 5 HOLE(S) (2) 3/8 INCH, (3) 13/32 INCH HOLE SIZE HUBBELL. BRAND INSULATOR MATERIAL PLASTIC 24 MODEL
Datasheet
Description
CLAMP-ON TYPE ALUMINUM MATERIAL 2-1/4 INCH W X 2-63/64 INCH D X 2-55/64 INCH H SIZE RIGID CONDUIT/IMC, EMT CONDUIT USED ON UL 514B APPROVAL 3/4 INCH TRADE SIZE 5 HOLE(S) (2) 3/8 INCH, (3) 13/32 INCH HOLE SIZE HUBBELL. BRAND INSULATOR MATERIAL PLASTIC 24 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 2403 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Head/Cap
2403
Service Entrance Head/Cap 2403
CLAMP-ON TYPE ALUMINUM MATERIAL 2-1/4 INCH W X 2-63/64 INCH D X 2-55/64 INCH H SIZE RIGID CONDUIT/IMC, EMT CONDUIT USED ON UL 514B APPROVAL 3/4 INCH TRADE SIZE 5 HOLE(S) (2) 3/8 INCH, (3) 13/32 INCH HOLE SIZE HUBBELL. BRAND INSULATOR MATERIAL PLASTIC 24 MODEL
  • CLAMP-ON TYPE
  • ALUMINUM MATERIAL
  • 2-1/4 INCH W X 2-63/64 INCH D X 2-55/64 INCH H SIZE
  • RIGID CONDUIT/IMC, EMT CONDUIT USED ON
  • UL 514B APPROVAL
  • 3/4 INCH TRADE SIZE
  • 5 HOLE(S)
  • (2) 3/8 INCH, (3) 13/32 INCH HOLE SIZE
  • HUBBELL. BRAND
  • INSULATOR MATERIAL PLASTIC
  • 24 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2403
Product Name Service Entrance Head/Cap
Fitting Type Service Entrance Head/Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details