Hubbell Wiring Device-Kellems Surge Suppressor 240-TDM

Description
4 INCH W X 3 INCH D X 6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
Datasheet
Description
4 INCH W X 3 INCH D X 6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor - 240-TDM - Hubbell Wiring Device-Kellems
Milford, CT, USA
Surge Suppressor
240-TDM
Surge Suppressor 240-TDM
4 INCH W X 3 INCH D X 6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION

4 INCH W X 3 INCH D X 6 INCH H SIZE; LEAD WIRE CONNECTION TYPE; UL (CANADA AND US) APPROVAL; 120/240 VAC VOLTAGE RATING; FLUSH MOUNTING; NEMA 12 ENCLOSURE; -40 TO 60 DEG C OPERATING TEMPERATURE; 3-PHASE DELTA H-LEG 4-WIRE WITH GROUND CIRCUIT CONFIGURATION

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Three Phase Surge Suppressors
Product Number 240-TDM
Product Name Surge Suppressor
Mounting Flush Mount
Standards UL
Surge Current 100000 amps
Operating Temp -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/15
Technology Integriertes bypassrelais
Surge Current 25 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
Mounting In-line or Integrally Attached
Technology Metal Oxide Varistor
Surge Current 6500 amps
View Details
Surge Protection Devices - 2865004 - RS Components, Ltd.
Specs
Surge Current 30000 amps
View Details
Surge Suppressor - 480-TDH - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Standards CSA Mark; UL
Surge Current 200000 amps
Operating Temp -40 to 140 F (-40 to 60 C)
View Details