Hubbell Electrical Products Square Box - Steel 233

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1 INCH CONDUIT SIDES KNOCKOUT SIZE 13 KNOCKOUT(S) (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1 INCH CONDUIT SIDES KNOCKOUT SIZE 13 KNOCKOUT(S) (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 233 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
233
Square Box - Steel 233
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1 INCH CONDUIT SIDES KNOCKOUT SIZE 13 KNOCKOUT(S) (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 2-1/8 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • CEILING/WALL MOUNTING
  • 25 STANDARD PACKAGE
  • 30.3 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) 3/4 INCH CONDUIT BOTTOM, (8) 1 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 13 KNOCKOUT(S)
  • (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 233
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details