Hubbell Electrical Products Square Box - Steel 232S

Description
WELDED TYPE STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH BOTTOM, (1) (1/2 INCH, 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH SIDE, (3) (1/2 INCH, 3/4 INCH) THREADED KNOCKOUT SIDE KNOCKOUT SIZE 11 KNOCKOUT(S) (2) BOTTOM, (9) SIDE KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE STAB-IT[TM] BRAND COLOR GRAY NUMBER OF GANGS 2 INCLUDES STAB-IT CONNECTOR, 600 V, RAISED GROUND, 8 INCH 12 AWG SOLID COPPER PIGTAIL, UBS APPLICATION LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet
Description
WELDED TYPE STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH BOTTOM, (1) (1/2 INCH, 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH SIDE, (3) (1/2 INCH, 3/4 INCH) THREADED KNOCKOUT SIDE KNOCKOUT SIZE 11 KNOCKOUT(S) (2) BOTTOM, (9) SIDE KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE STAB-IT[TM] BRAND COLOR GRAY NUMBER OF GANGS 2 INCLUDES STAB-IT CONNECTOR, 600 V, RAISED GROUND, 8 INCH 12 AWG SOLID COPPER PIGTAIL, UBS APPLICATION LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 232S - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
232S
Square Box - Steel 232S
WELDED TYPE STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL APPROVAL 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH BOTTOM, (1) (1/2 INCH, 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH SIDE, (3) (1/2 INCH, 3/4 INCH) THREADED KNOCKOUT SIDE KNOCKOUT SIZE 11 KNOCKOUT(S) (2) BOTTOM, (9) SIDE KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE STAB-IT[TM] BRAND COLOR GRAY NUMBER OF GANGS 2 INCLUDES STAB-IT CONNECTOR, 600 V, RAISED GROUND, 8 INCH 12 AWG SOLID COPPER PIGTAIL, UBS APPLICATION LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
  • WELDED TYPE
  • STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 2-1/8 INCH
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 30.3 CU INCH CAPACITY
  • (1) 1/2 INCH BOTTOM, (1) (1/2 INCH, 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH SIDE, (3) (1/2 INCH, 3/4 INCH) THREADED KNOCKOUT SIDE KNOCKOUT SIZE
  • 11 KNOCKOUT(S)
  • (2) BOTTOM, (9) SIDE KNOCKOUT LOCATION
  • ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE
  • STAB-IT[TM] BRAND
  • COLOR GRAY
  • NUMBER OF GANGS 2
  • INCLUDES STAB-IT CONNECTOR, 600 V, RAISED GROUND, 8 INCH 12 AWG SOLID COPPER PIGTAIL, UBS
  • APPLICATION LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 232S
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details