Hubbell Electrical Products Square Box - Steel 232

Description
WELDED TYPE STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL APPROVAL 25 STANDARD PACKAGE 30.3 CUBIC INCH CAPACITY (12) 1/2 INCH SIDE, (4) 1/2 INCH BOTTOM KNOCKOUT SIZE 16 KNOCKOUT(S) (12) SIDE, (4) BOTTOM KNOCKOUT LOCATION
Datasheet
Description
WELDED TYPE STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL APPROVAL 25 STANDARD PACKAGE 30.3 CUBIC INCH CAPACITY (12) 1/2 INCH SIDE, (4) 1/2 INCH BOTTOM KNOCKOUT SIZE 16 KNOCKOUT(S) (12) SIDE, (4) BOTTOM KNOCKOUT LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 232 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
232
Square Box - Steel 232
WELDED TYPE STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL APPROVAL 25 STANDARD PACKAGE 30.3 CUBIC INCH CAPACITY (12) 1/2 INCH SIDE, (4) 1/2 INCH BOTTOM KNOCKOUT SIZE 16 KNOCKOUT(S) (12) SIDE, (4) BOTTOM KNOCKOUT LOCATION
  • WELDED TYPE
  • STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 2-1/8 INCH
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 30.3 CUBIC INCH CAPACITY
  • (12) 1/2 INCH SIDE, (4) 1/2 INCH BOTTOM KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • (12) SIDE, (4) BOTTOM KNOCKOUT LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 232
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details