Hubbell Electrical Products Square Box - Steel 231

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 3/4 INCH CONDUIT BOTTOM, (8) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 13 KNOCKOUT(S) (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 3/4 INCH CONDUIT BOTTOM, (8) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 13 KNOCKOUT(S) (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 231 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
231
Square Box - Steel 231
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 2-1/8 INCH UL 514A, CSA C22.2 APPROVAL CEILING/WALL MOUNTING 25 STANDARD PACKAGE 30.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (4) 3/4 INCH CONDUIT BOTTOM, (8) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE 13 KNOCKOUT(S) (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION APPLICABLE STANDARD ANSI, NEMA OS1
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 2-1/8 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • CEILING/WALL MOUNTING
  • 25 STANDARD PACKAGE
  • 30.3 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (4) 3/4 INCH CONDUIT BOTTOM, (8) 3/4 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 13 KNOCKOUT(S)
  • (5) BOTTOM, (8) SIDES KNOCKOUT LOCATION
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 231
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details