SINGLE TYPE; BAKELITE MATERIAL; BLACK COLOR; 3 WIRE(S); UL 498 APPROVAL; STRAP, SCREW MOUNTING; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE RATING; TURNLOK[R] BRAND; GRADE HOSPITAL; APPLICABLE STANDARD NEMA WD-1/WD-6
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 23050 |
| Product Name | Power Interrupting Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Single |
| Mounting Style | Strap |