Hubbell Wiring Device-Kellems Power Interrupting Receptacle 23000-HG

Description
SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H; GRADE TYPE HOSPITAL
Datasheet
Description
SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H; GRADE TYPE HOSPITAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 23000-HG - Hubbell Wiring Device-Kellems
Milford, CT, USA
Power Interrupting Receptacle
23000-HG
Power Interrupting Receptacle 23000-HG
SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H; GRADE TYPE HOSPITAL

SINGLE TYPE; NON-METALLIC MATERIAL; 3 WIRE(S); UL 498 APPROVAL; 2 POLE(S); 1.387 INCH FACE OUTER DIAMETER; 125 VAC 20 AMPERE RATING; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 1.656 INCH D X 3.281 INCH H; GRADE TYPE HOSPITAL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 23000-HG
Product Name Power Interrupting Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1385676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
AC Power Entry Modules - 3-108-465 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R Canada Standard - 2101L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details