Hubbell Electrical Products Rigid/EMT Conduit Coupling 2273

Description
SCREW-IN TYPE DIE-CAST ZINC MATERIAL 2-7/64 INCH FLEXIBLE CONDUIT USED ON UL 514B APPROVAL 53/64 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE RACO[R] BRAND
Datasheet
Description
SCREW-IN TYPE DIE-CAST ZINC MATERIAL 2-7/64 INCH FLEXIBLE CONDUIT USED ON UL 514B APPROVAL 53/64 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE RACO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2273 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2273
Rigid/EMT Conduit Coupling 2273
SCREW-IN TYPE DIE-CAST ZINC MATERIAL 2-7/64 INCH FLEXIBLE CONDUIT USED ON UL 514B APPROVAL 53/64 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE RACO[R] BRAND
  • SCREW-IN TYPE
  • DIE-CAST ZINC MATERIAL
  • 2-7/64 INCH
  • FLEXIBLE CONDUIT USED ON
  • UL 514B APPROVAL
  • 53/64 INCH DIAMETER
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • RACO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2273
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details