Hubbell Electrical Products Square Box - Steel 227

Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL MS BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 21 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (5) BOTTOM, (9) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet
Description
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL MS BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 21 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (5) BOTTOM, (9) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Box - Steel - 227 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Square Box - Steel
227
Square Box - Steel 227
WELDED TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH 4 INCH 1-1/2 INCH UL 514A, CSA C22.2 APPROVAL MS BRACKET FLUSH, CEILING/WALL MOUNTING 25 STANDARD PACKAGE 21 CU INCH CAPACITY (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE 14 KNOCKOUT(S) (5) BOTTOM, (9) SIDES KNOCKOUT LOCATION HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1 APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
  • WELDED TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • 4 INCH
  • 1-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • MS BRACKET FLUSH, CEILING/WALL MOUNTING
  • 25 STANDARD PACKAGE
  • 21 CU INCH CAPACITY
  • (3) 1/2 INCH CONDUIT BOTTOM, (2) (1/2 INCH - 3/4 INCH) CONDUIT THREADED KNOCKOUT BOTTOM, (6) 1/2 INCH CONDUIT SIDES, (3) CONDUIT THREADED KNOCKOUT SIDES KNOCKOUT SIZE
  • 14 KNOCKOUT(S)
  • (5) BOTTOM, (9) SIDES KNOCKOUT LOCATION
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
  • APPLICATION INSTALLED IN WALLS OR CEILINGS FOR LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 227
Product Name Square Box - Steel
Type Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details