Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2212

Description
90 DEGREE TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 8-31/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 8-31/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2212 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2212
Armored Cable/Flex Conduit Connector 2212
90 DEGREE TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 8-31/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 8-31/32 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 1 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2212
Product Name Armored Cable/Flex Conduit Connector
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details