Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2204-8

Description
90 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet
Description
90 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2204-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2204-8
Armored Cable/Flex Conduit Connector 2204-8
90 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 5 STANDARD PACKAGE 1 INCH TRADE SIZE NON INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
  • 90 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 5 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2204-8
Product Name Armored Cable/Flex Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details