Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HUBBELL WIRING DEVICE-KELLEMS
2203048 -- OFF EYE, SUP GRIP, 3.5-4.0", BRZ, ROD HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
Off Eye, Sup Grip, 3.5-4.0", Brz, Rod Hubbell Wiring Devices
2203048
Description
OFF EYE, SUP GRIP, 3.5-4.0", BRZ, ROD
Newark, An Avnet Company
Done
Description
OFF EYE, SUP GRIP, 3.5-4.0", BRZ, ROD
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Off Eye, Sup Grip, 3.5-4.0", Brz, Rod Hubbell Wiring Devices
89H2099
Off Eye, Sup Grip, 3.5-4.0", Brz, Rod Hubbell Wiring Devices
89H2099
OFF EYE, SUP GRIP, 3.5-4.0", BRZ, ROD
OFF EYE, SUP GRIP, 3.5-4.0", BRZ, ROD
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
89H2099
Product Name
Off Eye, Sup Grip, 3.5-4.0", Brz, Rod Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
For Truck J1939 9pin Male connector to J1939 9in Female with Overmolding 3A Fuse holder inline
QLC16002
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Contacts
1377G20-BK
View Details
2
suppliers
Amphenol Communications Solutions
Pci Express Th-10018784-10100Mlf / Amphenol Communications Solutions
10018784-10100MLF
View Details
SCHURTER Inc
Power Entry Modules (PEM)
0909.0051
Specs
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details