Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2203

Description
90 DEGREE TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-1/2 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-1/2 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2203 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2203
Armored Cable/Flex Conduit Connector 2203
90 DEGREE TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-1/2 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 25 PER CARTON STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-1/2 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2203
Product Name Armored Cable/Flex Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details