Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2203-8

Description
90 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/2 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1/2 INCH CONNECTOR BODY WIDTH 1-31/32 INCH 219 MODEL
Datasheet
Description
90 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/2 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1/2 INCH CONNECTOR BODY WIDTH 1-31/32 INCH 219 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2203-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2203-8
Armored Cable/Flex Conduit Connector 2203-8
90 DEG TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/2 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING THREAD LENGTH 1/2 INCH CONNECTOR BODY WIDTH 1-31/32 INCH 219 MODEL
  • 90 DEG TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-1/2 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 1 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • THREAD LENGTH 1/2 INCH
  • CONNECTOR BODY WIDTH 1-31/32 INCH
  • 219 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2203-8
Product Name Armored Cable/Flex Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details