Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2202-8

Description
90 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet
Description
90 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2202-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2202-8
Armored Cable/Flex Conduit Connector 2202-8
90 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 25 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
  • 90 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2202-8
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details