Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2196RAC

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 19/32 INCH CONDUIT OPENING 2 INCH SCREW SIZE #12 X 1.25 L
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 19/32 INCH CONDUIT OPENING 2 INCH SCREW SIZE #12 X 1.25 L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2196RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2196RAC
Armored Cable/Flex Conduit Connector 2196RAC
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 2 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 5 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 19/32 INCH CONDUIT OPENING 2 INCH SCREW SIZE #12 X 1.25 L
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 2 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 5 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
  • THREAD LENGTH 19/32 INCH
  • CONDUIT OPENING 2 INCH
  • SCREW SIZE #12 X 1.25 L
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2196RAC
Product Name Armored Cable/Flex Conduit Connector
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details