Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2195RAC

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1-31/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 43/64 INCH CONDUIT OPENING 1-47/64 INCH SCREW SIZE #12 X 1.25 L
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1-31/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 43/64 INCH CONDUIT OPENING 1-47/64 INCH SCREW SIZE #12 X 1.25 L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2195RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2195RAC
Armored Cable/Flex Conduit Connector 2195RAC
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1-31/32 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 43/64 INCH CONDUIT OPENING 1-47/64 INCH SCREW SIZE #12 X 1.25 L
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1-31/32 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
  • THREAD LENGTH 43/64 INCH
  • CONDUIT OPENING 1-47/64 INCH
  • SCREW SIZE #12 X 1.25 L
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2195RAC
Product Name Armored Cable/Flex Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details