Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2193

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1-19/32 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 1/2 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1-19/32 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 1/2 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2193 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2193
Armored Cable/Flex Conduit Connector 2193
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1-19/32 INCH SQUEEZE INSTALLATION UL 514B, CSA C22.2 APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 1/2 INCH USED ON FLEXIBLE METAL CONDUIT
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1-19/32 INCH
  • SQUEEZE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
  • THREAD LENGTH 1/2 INCH
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2193
Product Name Armored Cable/Flex Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details