Hubbell Electrical Products Rigid/EMT Conduit Connector 2160US

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL EMT CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE NUMBER OF SET SCREW 2 216 MODEL
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL EMT CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE NUMBER OF SET SCREW 2 216 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2160US - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2160US
Rigid/EMT Conduit Connector 2160US
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL EMT CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 5 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE NUMBER OF SET SCREW 2 216 MODEL
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • EMT CONDUIT USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • NUMBER OF SET SCREW 2
  • 216 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2160US
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details