Hubbell Electrical Products Rigid/EMT Conduit Coupling 2156

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.72 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4.78 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.72 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4.78 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2156 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2156
Rigid/EMT Conduit Coupling 2156
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.72 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 4.78 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4.72 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 4.78 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CORROSION RESISTANT, CONCRETETIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2156
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details