Hubbell Electrical Products Rigid/EMT Conduit Coupling 2152

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.33 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 3.77 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.33 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 3.77 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2152 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2152
Rigid/EMT Conduit Coupling 2152
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.33 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 3.77 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE CORROSION RESISTANT, CONCRETETIGHT
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4.33 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 3.77 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CORROSION RESISTANT, CONCRETETIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2152
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details