Hubbell Wiring Device-Kellems Pilot Light with Lens 2151-W

Description
WHITE COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL
Datasheet
Description
WHITE COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 2151-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pilot Light with Lens
2151-W
Pilot Light with Lens 2151-W
WHITE COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL

WHITE COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Pilot Lights and Indicator Lights
Product Number 2151-W
Product Name Pilot Light with Lens
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-437-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104547 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details