Hubbell Wiring Device-Kellems Pilot Light with Lens 2151-RED

Description
RED COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL
Datasheet
Description
RED COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 2151-RED - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pilot Light with Lens
2151-RED
Pilot Light with Lens 2151-RED
RED COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL

RED COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Pilot Lights and Indicator Lights
Product Number 2151-RED
Product Name Pilot Light with Lens
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3ML-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Male Pipe
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Incandescent Light Bulbs - 104856 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
Pilot Light - 10283263 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details