Hubbell Wiring Device-Kellems Pilot Light with Lens 2151-GN

Description
GREEN COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL
Datasheet
Description
GREEN COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light with Lens - 2151-GN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Pilot Light with Lens
2151-GN
Pilot Light with Lens 2151-GN
GREEN COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL

GREEN COLOR; UL APPROVAL; 120/277 VAC VOLTAGE RATING; STANDARD WALL BOX MOUNTING; NEON LAMP TYPE; STANDARD TOGGLE SWITCH PLATE WALL PLATE TYPE; 2151 MODEL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Pilot Lights and Indicator Lights
Product Number 2151-GN
Product Name Pilot Light with Lens
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

22.5 mm Indicator Indicator 800L P-L - 800L-22C24R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Incandescent Light Bulbs - 105196 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details