Hubbell Incorporated Quad Receptacle 21254HBL

Description
LEXAN[R] MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 1 HORSE POWER
Datasheet
Description
LEXAN[R] MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 1 HORSE POWER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Receptacle - 21254HBL - Hubbell Incorporated
Orange, CT, USA
Quad Receptacle
21254HBL
Quad Receptacle 21254HBL
LEXAN[R] MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) QUADPLEX[R] BRAND POWER RATING 1 HORSE POWER
  • LEXAN[R] MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • QUADPLEX[R] BRAND
  • POWER RATING 1 HORSE POWER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 21254HBL
Product Name Quad Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Four-In-One
Applications Hospital
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6785-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Modern Dual-Function Tamper-Resistant Wall Outlet with 4000K Night Light - ERL251540 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details